General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays RELAY 3PDT
RELAY GEN PURPOSE 3PDT 10A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KRP-14DG-125-ND | 08H1579 | KRP-14DG-125 | KRP-14DG-125 |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |