TE Connectivity Power Relays, Over 2 Amps KRP-14DG-110

Description
General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1444-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1444-ND
Power Relays, Over 2 Amps PB1444-ND
General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0184 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0184
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0184
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-14DG-110
Relays - Power Relays, Over 2 Amps KRP-14DG-110
RELAY GEN PURPOSE 3PDT 10A 110V

RELAY GEN PURPOSE 3PDT 10A 110V

Supplier's Site
General Purpose Relays - KRP-14DG-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-14DG-110
General Purpose Relays KRP-14DG-110
General Purpose Relays 3PDT 10A 110VDC 10KOhm Socket Relay

General Purpose Relays 3PDT 10A 110VDC 10KOhm Socket Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1444-ND 17M0184 KRP-14DG-110 KRP-14DG-110
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.26 - Modular step relay 16A - 202680484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details