TE Connectivity Power Relays, Over 2 Amps KRP-14AG-24

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3268-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3268-ND
Power Relays, Over 2 Amps PB3268-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Power Relay; Contact Current Potter&brumfield Te Connectivity - 24F1339 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Current Potter&brumfield Te Connectivity
24F1339
Power Relay; Contact Current Potter&brumfield Te Connectivity 24F1339
Power Relay; Contact Current:10A; Contact Voltage VAC:120V; Contact Voltage VDC:28V; Approvals & Standards:CSA, UL; Carry Current:10A; Contact Current AC Max:10A; Contact Current DC Max:10A; Contact Voltage AC Max:120V; Depth:35.71mmRoHS Compliant: Yes

Power Relay; Contact Current:10A; Contact Voltage VAC:120V; Contact Voltage VDC:28V; Approvals & Standards:CSA, UL; Carry Current:10A; Contact Current AC Max:10A; Contact Current DC Max:10A; Contact Voltage AC Max:120V; Depth:35.71mmRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRP-14AG-24
General Purpose Relays KRP-14AG-24
General Purpose Relays 3PDT 10A 24VAC GEN PURPOSE RELAY

General Purpose Relays 3PDT 10A 24VAC GEN PURPOSE RELAY

Buy Now Datasheet
Relay/Socket - 20783358 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20783358
Relay/Socket 20783358
POWER RELAY, 10 AMP, 24 VAC COIL, 240 VAC MAX SWITCHING VOLTAGE, SOCKET MOUNT, GENERAL PURPOSE, PLUG IN, 11 PIN, 35.71 MM DEPTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 10 AMP, 24 VAC COIL, 240 VAC MAX SWITCHING VOLTAGE, SOCKET MOUNT, GENERAL PURPOSE, PLUG IN, 11 PIN, 35.71 MM DEPTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-14AG-24
Relays - Power Relays, Over 2 Amps KRP-14AG-24
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3268-ND 24F1339 KRP-14AG-24 20783358 KRP-14AG-24
Product Name Power Relays, Over 2 Amps Power Relay; Contact Current Potter&brumfield Te Connectivity General Purpose Relays Relay/Socket Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data