General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
General Purpose Relays RELAY GP 3PDT ENCL 4VA 120VAC
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1442-ND | KRP-14AG-120 | 18M9134 | KRP-14AG-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |