TE Connectivity Power Relays, Over 2 Amps KRP-11DY-24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3242-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3242-ND
Power Relays, Over 2 Amps PB3242-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 24F528 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
24F528
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 24F528
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11DY-24
Relays - Power Relays, Over 2 Amps KRP-11DY-24
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
General Purpose Relays - KRP-11DY-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11DY-24
General Purpose Relays KRP-11DY-24
General Purpose Relays DPDT 5A 24VDC 472Ohm Relay Socket

General Purpose Relays DPDT 5A 24VDC 472Ohm Relay Socket

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB3242-ND 24F528 KRP-11DY-24 KRP-11DY-24
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details