TE Connectivity Power Relays, Over 2 Amps KRP-11DY-12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3246-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3246-ND
Power Relays, Over 2 Amps PB3246-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11DY-12
Relays - Power Relays, Over 2 Amps KRP-11DY-12
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 24F683 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
24F683
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 24F683
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3246-ND KRP-11DY-12 24F683
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details