TE Connectivity Power Relays, Over 2 Amps KRP-11DN-12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3250-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3250-ND
Power Relays, Over 2 Amps PB3250-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11DN-12
General Purpose Relays KRP-11DN-12
General Purpose Relays Relay DPDT 10A 12VDC 120Ohm Socket

General Purpose Relays Relay DPDT 10A 12VDC 120Ohm Socket

Buy Now Datasheet
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F1441 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F1441
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F1441
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11DN-12
Relays - Power Relays, Over 2 Amps KRP-11DN-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3250-ND KRP-11DN-12 24F1441 KRP-11DN-12
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details