TE Connectivity Power Relays, Over 2 Amps KRP-11DN-110

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2258-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2258-ND
Power Relays, Over 2 Amps PB2258-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F1443 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F1443
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F1443
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11DN-110
Relays - Power Relays, Over 2 Amps KRP-11DN-110
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site
General Purpose Relays - KRP-11DN-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11DN-110
General Purpose Relays KRP-11DN-110
General Purpose Relays DPDT 10A 110VDC GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 110VDC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2258-ND 24F1443 KRP-11DN-110 KRP-11DN-110
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 2176247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617786-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers