TE Connectivity Power Relays, Over 2 Amps KRP-11DG-48

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1441-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1441-ND
Power Relays, Over 2 Amps PB1441-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11DG-48
Relays - Power Relays, Over 2 Amps KRP-11DG-48
RELAY GEN PURPOSE DPDT 10A 48V

RELAY GEN PURPOSE DPDT 10A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11DG-48
General Purpose Relays KRP-11DG-48
General Purpose Relays Relay DPDT 10A 48VDC 1.8KOhm Socket

General Purpose Relays Relay DPDT 10A 48VDC 1.8KOhm Socket

Buy Now Datasheet
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 67F1117 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
67F1117
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 67F1117
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Carry Current:10ARoHS Compliant: Yes

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Carry Current:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1441-ND KRP-11DG-48 KRP-11DG-48 67F1117
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Electromechanical Interface Relays - 1370302 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details