General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 24V
General Purpose Relays 10 AMP 24VDC 2FORM C DPDT 2C/O
General Purpose Industrial Relay
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Carry Current:10ARoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1440-ND | KRP-11DG-24 | KRP-11DG-24 | 70199443 | 18M9133 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In | Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |