TE Connectivity Power Relays, Over 2 Amps KRP-11AN-24

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2257-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2257-ND
Power Relays, Over 2 Amps PB2257-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11AN-24
Relays - Power Relays, Over 2 Amps KRP-11AN-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F1437 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F1437
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F1437
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
General Purpose Relays - KRP-11AN-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11AN-24
General Purpose Relays KRP-11AN-24
General Purpose Relays DPDT 10A 24VAC GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 24VAC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2257-ND KRP-11AN-24 24F1437 KRP-11AN-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data