TE Connectivity Power Relays, Over 2 Amps KRP-11AG-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1436-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1436-ND
Power Relays, Over 2 Amps PB1436-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-11AG-240
Relays - Power Relays, Over 2 Amps KRP-11AG-240
RELAY GEN PURPOSE DPDT 10A 240V

RELAY GEN PURPOSE DPDT 10A 240V

Supplier's Site
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F1696 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F1696
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F1696
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KRP-11AG-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-11AG-240
General Purpose Relays KRP-11AG-240
General Purpose Relays DPDT 10A 240VAC GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 240VAC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1436-ND KRP-11AG-240 24F1696 KRP-11AG-240
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details