General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
General Purpose Relays Relay 4PDT 3A 48VDC 2.6KOhm Socket
RELAY GEN PURPOSE 4PDT 3A 48V
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3144-ND | KHU-17D11-48 | KHU-17D11-48 | 48M7160 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | PCBoard; Through Hole | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |