General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
RELAY GEN PURPOSE 4PDT 5A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | KHU-17A12-24-ND | KHU-17A12-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Four Pole (4P) |