General Purpose Relay 4PDT (4 Form C) 40VAC Coil Socketable
RELAY GEN PURPOSE 4PDT 3A 40V
General Purpose Relays RELAY DRY CIRCUIT
KHU-17A11-40=KH
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KHU-17A11-40-ND | KHU-17A11-40 | KHU-17A11-40 | 08H1538 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Khu-17A11-40=Kh Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) |