TE Connectivity Power Relays, Over 2 Amps KHU-17A11-24

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1431-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1431-ND
Power Relays, Over 2 Amps PB1431-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9056 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9056
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9056
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Solder - 70198668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Solder
70198668
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Solder 70198668
General Purpose Industrial Relay The contact material is silver The coil resistance of the material is 160 Ohms.

General Purpose Industrial Relay

  • The contact material is silver
    The coil resistance of the material is 160 Ohms.
Supplier's Site
Relays - Power Relays, Over 2 Amps - KHU-17A11-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHU-17A11-24
Relays - Power Relays, Over 2 Amps KHU-17A11-24
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
General Purpose Relays - KHU-17A11-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KHU-17A11-24
General Purpose Relays KHU-17A11-24
General Purpose Relays 4PDT 3A 24VAC 160Ohm Relay Socket

General Purpose Relays 4PDT 3A 24VAC 160Ohm Relay Socket

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB1431-ND 16M9056 70198668 KHU-17A11-24 KHU-17A11-24
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;Solder Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General General
Mounting Socketable PCBoard; Through Hole Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products