TE Connectivity Power Relays, Over 2 Amps KHU-17A11-120

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB604-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB604-ND
Power Relays, Over 2 Amps PB604-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KHU-17A11-120
Relays - Power Relays, Over 2 Amps KHU-17A11-120
RELAY GEN PURPOSE 4PDT 3A 120V

RELAY GEN PURPOSE 4PDT 3A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Solder - 70198669 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Solder
70198669
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Solder 70198669
General Purpose Industrial Relay The contact material is silver The coil resistance of the material is 3900 Ohms.

General Purpose Industrial Relay

  • The contact material is silver
    The coil resistance of the material is 3900 Ohms.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHU-17A11-120
General Purpose Relays KHU-17A11-120
General Purpose Relays 4PDT 3Amp Multiconta

General Purpose Relays 4PDT 3Amp Multiconta

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9055 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9055
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9055
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB604-ND KHU-17A11-120 70198669 KHU-17A11-120 16M9055
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Solder General Purpose Relays Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style PCBoard; Through Hole
Poles Four Pole (4P) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers