General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 5A 110V
General Purpose Relays 4PDT 5A 110VDC RELAY GP
KHAU-17D12H-110=KH ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB3190-ND | KHAU-17D12H-110 | KHAU-17D12H-110 | 08H1508 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Khau-17D12H-110=Kh Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |