KHAU-17D12B-24=KH
RELAY GEN PURPOSE 4PDT 5A 24V
General Purpose Relays 4PDT 5A 24VDC RELAY GP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 48M7141 | KHAU-17D12B-24 | KHAU-17D12B-24 |
| Product Name | Khau-17D12B-24=Kh Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Throw | Double Throw |