TE Connectivity Power Relays, Over 2 Amps KHAU-17D12-48

Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1957-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1957-ND
Power Relays, Over 2 Amps PB1957-ND
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KHAU-17D12-48
Relays - Power Relays, Over 2 Amps KHAU-17D12-48
RELAY GEN PURPOSE 4PDT 5A 48V

RELAY GEN PURPOSE 4PDT 5A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D12-48
General Purpose Relays KHAU-17D12-48
General Purpose Relays 4PDT 48V RELAY

General Purpose Relays 4PDT 48V RELAY

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 87F1119 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
87F1119
Relay, 4Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 87F1119
RELAY, 4PDT, 240VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1957-ND KHAU-17D12-48 KHAU-17D12-48 87F1119
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFM220KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details