General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 5A 24V
General Purpose Relays 4PDT SCKT MT 24VDC
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
EM RLY 4PDT 5A 24VDC 650OHM SCKT ROHS COMPLIANT: NO
Industrial Relay, 5 A Current Rating, 24 VAC Voltage Rating
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB458-ND | KHAU-17D12-24 | KHAU-17D12-24 | 16M9051 | 27AC7138 | 70198642 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly 4Pdt 5A 24Vdc 650Ohm Sckt Rohs Compliant Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | ||
| Poles | Four Pole (4P) | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |