General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
General Purpose Relays 4PDT 3A 12VDC
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 5A 12V
5 A Rated Current, 12 VDC Input Voltage, General Purpose Relay
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB602-ND | KHAU-17D12-12 | 20M7019 | KHAU-17D12-12 | 70198717 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;Socket Mnt |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |