TE Connectivity Power Relays, Over 2 Amps KHAU-17D11-90

Description
General Purpose Relay 4PDT (4 Form C) 90VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 90VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - KHAU-17D11-90-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
KHAU-17D11-90-ND
Power Relays, Over 2 Amps KHAU-17D11-90-ND
General Purpose Relay 4PDT (4 Form C) 90VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 90VDC Coil Socketable

Buy Now Datasheet
General Purpose Relays - KHAU-17D11-90 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D11-90
General Purpose Relays KHAU-17D11-90
General Purpose Relays RELAY DRY CIR 4PDT

General Purpose Relays RELAY DRY CIR 4PDT

Buy Now Datasheet
Relay, General Purpose, 4Pdt, 90V, 5A, Pcb Socket; Contact Configuration Potter&brumfield Te Connectivity - 08H1503 - Newark, An Avnet Company
Chicago, IL, United States
Relay, General Purpose, 4Pdt, 90V, 5A, Pcb Socket; Contact Configuration Potter&brumfield Te Connectivity
08H1503
Relay, General Purpose, 4Pdt, 90V, 5A, Pcb Socket; Contact Configuration Potter&brumfield Te Connectivity 08H1503
RELAY, GENERAL PURPOSE, 4PDT, 90V, 5A, PCB SOCKET; Contact Configuration:4PDT; Coil Voltage:90VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC RoHS Compliant: Yes

RELAY, GENERAL PURPOSE, 4PDT, 90V, 5A, PCB SOCKET; Contact Configuration:4PDT; Coil Voltage:90VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KHAU-17D11-90
Relays - Power Relays, Over 2 Amps KHAU-17D11-90
RELAY GEN PURPOSE 4PDT 3A 90V

RELAY GEN PURPOSE 4PDT 3A 90V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KHAU-17D11-90-ND KHAU-17D11-90 08H1503 KHAU-17D11-90
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, General Purpose, 4Pdt, 90V, 5A, Pcb Socket; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-353 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.1133 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details