TE Connectivity Power Relays, Over 2 Amps KHAU-17D11-6

Description
General Purpose Relay 4PDT (4 Form C) 6VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 6VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB831-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB831-ND
Power Relays, Over 2 Amps PB831-ND
General Purpose Relay 4PDT (4 Form C) 6VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 6VDC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 6DC;Vol-Rtg 120/28AC/DC;Socket Mnt - 70199183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 6DC;Vol-Rtg 120/28AC/DC;Socket Mnt
70199183
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 6DC;Vol-Rtg 120/28AC/DC;Socket Mnt 70199183
Industrial Relay, 3 A Current Rating, 6 VDC Voltage Rating Solder Terminals Socket mounting options 1.111 in. L x 0.858 in. W x 1.375 in. H dimension, silver contact material.

Industrial Relay, 3 A Current Rating, 6 VDC Voltage Rating

  • Solder Terminals
  • Socket mounting options
    1.111 in. L x 0.858 in. W x 1.375 in. H dimension, silver contact material.
Supplier's Site
Relays - Power Relays, Over 2 Amps - KHAU-17D11-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-17D11-6
Relays - Power Relays, Over 2 Amps KHAU-17D11-6
RELAY GEN PURPOSE 4PDT 3A 6V

RELAY GEN PURPOSE 4PDT 3A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D11-6
General Purpose Relays KHAU-17D11-6
General Purpose Relays 4PDT 3Amp Multiconta

General Purpose Relays 4PDT 3Amp Multiconta

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9050 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9050
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9050
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB831-ND 70199183 KHAU-17D11-6 KHAU-17D11-6 16M9050
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 6DC;Vol-Rtg 120/28AC/DC;Socket Mnt Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2433S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
E300/E200 200 Amp Sensing Module - 193-ESM-I-200A-E205 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers