TE Connectivity Power Relays, Over 2 Amps KHAU-17D11-48

Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB734-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB734-ND
Power Relays, Over 2 Amps PB734-ND
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9049 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9049
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9049
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - KHAU-17D11-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-17D11-48
Relays - Power Relays, Over 2 Amps KHAU-17D11-48
RELAY GEN PURPOSE 4PDT 3A 48V

RELAY GEN PURPOSE 4PDT 3A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D11-48
General Purpose Relays KHAU-17D11-48
General Purpose Relays 4PDT 3Amp Mini

General Purpose Relays 4PDT 3Amp Mini

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB734-ND 16M9049 KHAU-17D11-48 KHAU-17D11-48
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - RSR-24DCS - Powell Electronics, Inc.
View Details
3 suppliers
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 65.31 - Power relay 20A - 653181100300 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers
Industrial Relay - 700-CFB220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details