TE Connectivity Power Relays, Over 2 Amps KHAU-17D11-24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB143-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB143-ND
Power Relays, Over 2 Amps PB143-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays - 7830489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7830489
Power Relays 7830489
TE Connectivity KHAU-17D11-24

TE Connectivity KHAU-17D11-24

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt - 70199185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt
70199185
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt 70199185
KHA Series, General Purpose Dry Circuit to 5 A Multicontact DC Relays, 2 W @ +25°C Power Rating Miniature size from 2 pole to 4 pole Produced on an automated line Various applications include process control, photocopier, and data processing.

KHA Series, General Purpose Dry Circuit to 5 A Multicontact DC Relays, 2 W @ +25°C Power Rating

  • Miniature size from 2 pole to 4 pole
  • Produced on an automated line
    Various applications include process control, photocopier, and data processing.
Supplier's Site
Relays - Power Relays, Over 2 Amps - KHAU-17D11-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-17D11-24
Relays - Power Relays, Over 2 Amps KHAU-17D11-24
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D11-24
General Purpose Relays KHAU-17D11-24
General Purpose Relays 4PDT SCKT MT 24VDC

General Purpose Relays 4PDT SCKT MT 24VDC

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 87F1112 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
87F1112
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 87F1112
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Khau-17D11-24=Kh Rohs Compliant Potter&brumfield Te Connectivity - 48M7130 - Newark, An Avnet Company
Chicago, IL, United States
Khau-17D11-24=Kh Rohs Compliant Potter&brumfield Te Connectivity
48M7130
Khau-17D11-24=Kh Rohs Compliant Potter&brumfield Te Connectivity 48M7130
KHAU-17D11-24=KH ROHS COMPLIANT: YES

KHAU-17D11-24=KH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB143-ND 7830489 70199185 KHAU-17D11-24 KHAU-17D11-24 87F1112 48M7130
Product Name Power Relays, Over 2 Amps Power Relays Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Khau-17D11-24=Kh Rohs Compliant Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 F (-45 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details