TE Connectivity General Purpose Relays KHAU-17A18-240

Description
General Purpose Relays Relay 4PDT 3A 240VAC 12KOhm Socket
Datasheet
Description
General Purpose Relays Relay 4PDT 3A 240VAC 12KOhm Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17A18-240
General Purpose Relays KHAU-17A18-240
General Purpose Relays Relay 4PDT 3A 240VAC 12KOhm Socket

General Purpose Relays Relay 4PDT 3A 240VAC 12KOhm Socket

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KHAU-17A18-240
Relays - Power Relays, Over 2 Amps KHAU-17A18-240
RELAY GEN PURPOSE 4PDT 3A 240V

RELAY GEN PURPOSE 4PDT 3A 240V

Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 48M7126 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
48M7126
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 48M7126
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KHAU-17A18-240 KHAU-17A18-240 48M7126
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers