General Purpose Relay 4PDT (4 Form C) 12VAC Coil Socketable
Industrial Relay, 3 A Current Rating, 12 VAC Voltage Rating, 43 Ohms Coil Resistance
General Purpose Relays 4PDT 3Amp Multicont
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VAC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 3A 12V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB731-ND | 70199180 | KHAU-17A11-12 | 16M9041 | KHAU-17A11-12 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 12AC;Vol-Rtg 120/28AC/DC;Socket Mnt | General Purpose Relays | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |