General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Manufacturer: TE Connectivity
Win Source Part Number: 876363-KHAU-11D11-24
Series: KHA
Operating Temperature Range: -45°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: KHAU
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 98 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: -KHAU-11D11-24-SI, PB730, KHAU11D1124, 1-1393122-5
3A 24 VDC Input Voltage General Purpose Relay
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
General Purpose Relays 3 AMP 24VDC DPDT 2 FORMC 2C/O
RELAY GEN PURPOSE DPDT 3A 24V
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB730-ND | 876363-KHAU-11D11-24 | 70198719 | 87F1101 | KHAU-11D11-24 | KHAU-11D11-24 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - KHAU-11D11-24 | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt | Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |