TE Connectivity Power Relays, Over 2 Amps KHAU-11A11-120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB729-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB729-ND
Power Relays, Over 2 Amps PB729-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-11A11-120
General Purpose Relays KHAU-11A11-120
General Purpose Relays DPDT SCKT MT 120VAC

General Purpose Relays DPDT SCKT MT 120VAC

Buy Now Datasheet
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 90F1128 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
90F1128
Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 90F1128
RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - KHAU-11A11-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-11A11-120
Relays - Power Relays, Over 2 Amps KHAU-11A11-120
RELAY GEN PURPOSE DPDT 3A 120V

RELAY GEN PURPOSE DPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB729-ND KHAU-11A11-120 90F1128 KHAU-11A11-120
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products