KC1/2A10RJT -- THROUGH HOLE RESISTORS
TE Connectivity
Through Hole Resistors
KC1/2A10RJT
Description
RES 10 OHM 5% 1.2W AXIAL
-
Lingto Electronic Limited
Datasheet
Description
RES 10 OHM 5% 1.2W AXIAL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
KC1/2A10RJT |
|
Product Name
|
Through Hole Resistors |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0150 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers