Relay SPST-NC (DB) (1 Form Y) 12VDC Coil Panel Mount
KC-38/12VDC=RELAY, PRESSURIZED
General Purpose Relays RELAY PRESSURIZED
RELAY SPST 15A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KC-38/12VDC-ND | 95X9586 | KC-38/12VDC | KC-38/12VDC |
| Product Name | Power Relays, Over 2 Amps | Kc-38/12Vdc=Relay, Pressurized Kilovac Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |