General Purpose Relays RELAY VACUUM SPDT
RELAY GEN PURPOSE SPDT
RELAY, SPDT, 15KV, 50A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:50A; Product Range:KC Series; Relay Mounting:Flange; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:15kV RoHS Compliant: No
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | KC-2 | KC-2 | 09J3888 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 15Kv, 50A; Contact Configuration Kilovac Te Connectivity |
| Relay Type | General | ||
| DC Coil Voltage | 26.5 volts | 26.5 volts | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |