The KC-2 is a vacuum dielectric SPDT relay for no-load switching, rated for 50 A at DC and 10 A at 32 MHz, with a maximum operating voltage of 15 kV DC or 60 Hz peak. Contact capacitance is 0.5 pF between open contacts and 1 pF nominal to ground. Coil voltage options are 12 Vdc, 26.5 Vdc, or 115 Vdc, with corresponding coil resistances of 60 Ω, 250 Ω, and 3500 Ω. Pickup voltage maximum is 8 Vdc, 16 Vdc, or 80 Vdc. Operate time is 15 ms maximum, release time is 9 ms maximum. The relay operates from -55°C to +125°C, has a mechanical life of 1 million cycles, and weighs 85 g.
General Purpose Relays RELAY VACUUM SPDT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | KC-2/S26 |
| Product Name | General Purpose Relays |
| Relay Type | General |