TE Connectivity Power Relays, Over 2 Amps KC-18

Description
General Purpose Relay 26.5VDC Coil Panel Mount
Request a Quote Datasheet
Description
General Purpose Relay 26.5VDC Coil Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - KC-18-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
KC-18-ND
Power Relays, Over 2 Amps KC-18-ND
General Purpose Relay 26.5VDC Coil Panel Mount

General Purpose Relay 26.5VDC Coil Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KC-18
General Purpose Relays KC-18
General Purpose Relays 1FormA SPST 26.5VDC

General Purpose Relays 1FormA SPST 26.5VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KC-18
Relays - Power Relays, Over 2 Amps KC-18
RELAY GEN PURPOSE 30A 26.5V

RELAY GEN PURPOSE 30A 26.5V

Supplier's Site
Relay, Spdt, 15Kv, 30A; Contact Configuration Kilovac Te Connectivity - 09J3887 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 15Kv, 30A; Contact Configuration Kilovac Te Connectivity
09J3887
Relay, Spdt, 15Kv, 30A; Contact Configuration Kilovac Te Connectivity 09J3887
RELAY, SPDT, 15KV, 30A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:KC Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Turret RoHS Compliant: No

RELAY, SPDT, 15KV, 30A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:KC Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Turret RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KC-18-ND KC-18 KC-18 09J3887
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 15Kv, 30A; Contact Configuration Kilovac Te Connectivity
Relay Type General General
Mounting Panel Panel; Panel Mount Panel; Panel Mount
Operating Temp -67 to 257 F (-55 to 125 C)
DC Coil Voltage 26.5 volts 26.5 volts 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM220S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details