General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
RELAY GEN PURPOSE SPDT 12A 26.5V
KC-16=RELAY, PRESSURIZED, SPDT ROHS COMPLIANT: NO
General Purpose Relays 1FormB SPST 26.5VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | A104320-ND | KC-16 | 54K2985 | KC-16 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Kc-16=Relay, Pressurized, Spdt Rohs Compliant Kilovac Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |