General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
INDUSTRIAL RELAYS 26.5VDC 30A
RELAY GEN PURPOSE SPDT 30A 26.5V
General Purpose Relays 26.5VDC 30A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A107264-ND | KC-12 | KC-12 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Panel | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |