General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
INDUSTRIAL RELAYS 1FORMA SPST 26
General Purpose Relays 1FormA SPST 26.5VDC
RELAY GEN PURPOSE SPDT 50A 26.5V
RELAY, SPDT, 15KV, 15A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:15A; Product Range:KC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:15kVRoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A104315-ND | KC-11 | KC-11 | 09J3886 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 15Kv, 15A; Contact Configuration Kilovac Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |