TE Connectivity Power Relays, Over 2 Amps KBP-17AG-120

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3290-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3290-ND
Power Relays, Over 2 Amps PB3290-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9036 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9036
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9036
RELAY, 4PDT, 120VAC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KBP-17AG-120
General Purpose Relays KBP-17AG-120
General Purpose Relays 4PDT 10A 120VAC 1.03K Ohm SCKT Relay

General Purpose Relays 4PDT 10A 120VAC 1.03K Ohm SCKT Relay

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KBP-17AG-120
Relays - Power Relays, Over 2 Amps KBP-17AG-120
RELAY GEN PURPOSE 4PDT 10A 120V

RELAY GEN PURPOSE 4PDT 10A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB3290-ND 16M9036 KBP-17AG-120 KBP-17AG-120
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF310K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details