TE Connectivity Power Relays, Over 2 Amps KBP-11DG-24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1429-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1429-ND
Power Relays, Over 2 Amps PB1429-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9035 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9035
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9035
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KBP-11DG-24
Relays - Power Relays, Over 2 Amps KBP-11DG-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KBP-11DG-24
General Purpose Relays KBP-11DG-24
General Purpose Relays DPDT DUAL COIL 24VDC

General Purpose Relays DPDT DUAL COIL 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1429-ND 16M9035 KBP-11DG-24 KBP-11DG-24
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22S.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers