The Potter & Brumfield KBP Series Relay, part number 24F1250, is a 4PDT (four pole double throw) relay designed for use with a coil voltage of 120VAC and a contact current rating of 10A. It features a dual coil latching mechanism, allowing it to maintain its state without continuous power. The relay has a contact arrangement of 4 form C (CO) and is suitable for applications requiring reliable switching at 120VAC. The relay's initial dielectric strength is rated at 1000V between contact and coil, ensuring robust insulation. It operates effectively in ambient temperatures ranging from -45°C to 85°C and has a mechanical endurance of 500,000 operations. The relay is compliant with EU RoHS/ELV, China RoHS, and REACH regulations, making it suitable for environmentally conscious projects. The relay is packaged in trays of 25 pieces or boxes of 60 pieces, and it utilizes an 11- or 20-pin octal-style plug for terminal connections. This product is ideal for applications such as elevator controls, where reliable performance and durability are essential.
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1021377-KB-17AG-120
Packaging: Bulk
Termination Style: Solder Lug
Contact Form: 4PDT (4 Form C)
Mounting: Chassis Mount
Coil Resistance: 1.03 kOhms
Coil Current: 44mA
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 120VAC
Contact Rating (Current): 10A
Switching Voltage: 120VAC - Max
Turn On Voltage (Max): 102 VAC
Coil Power: 5.3 VA
Categories: Relays
Status: Active
Temperature Range - Operating: -45°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE 4PDT 10A 120V
RELAY, 4PDT, 120VAC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays RELAY LATCH DUAL 120VAC 10A 4PDT
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1021377-KB-17AG-120 | PB1426-ND | KB-17AG-120 | 24F1250 | KB-17AG-120 |
| Product Name | Power Relays, Over 2 Amps - KB-17AG-120 | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Resistance | 1030 ohms | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style; Socket | |
| Relay Type | General | General | |||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw |