General Purpose Relays SPDT 10A 120VAC 2.25K Ohm SCKT Relay
RELAY GEN PURPOSE SPDT 10A 120V
POWER RELAY, SPDT, 120VAC, 10A, PLUG IN, CONTACT CONFIGURATION:SPDT, COIL VOLTAGE:120VAC, CONTACT CURRENT:10A, PRODUCT RANGE:KAP SERIES, RELAY MOUNTING:SOCKET, COIL TYPE:NON LATCHING, CONTACT VOLTAGE VAC:120VAC, CONTACT VOLTAGE VDC:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, SPDT, 120VAC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | KAP-5AG-120 | KAP-5AG-120 | 20791734 | 45F034 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay/Socket | Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | |||
| Approvals | RoHS | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |