General Purpose Relays KAP-14DY-24=KA/KB/KC
RELAY GEN PURPOSE 3PDT 5A 24V
ELECTROMECHANICAL RELAY, KAP SERIES, POLYCARBONATE ENCLOSURE, 472 OHM, 5 AMP / 115 VAC, 3 AMP / 240 VAC, AG CONTACTS, 3PDT, 3 FORM C, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KAP-14DY-24 | KAP-14DY-24 | 20791724 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | ||
| Approvals | RoHS | ||
| Throw | Double Throw |