TE Connectivity Relays - Power Relays, Over 2 Amps KAP-14DG-12

Description
RELAY GEN PURPOSE 3PDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE 3PDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-14DG-12
Relays - Power Relays, Over 2 Amps KAP-14DG-12
RELAY GEN PURPOSE 3PDT 10A 12V

RELAY GEN PURPOSE 3PDT 10A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KAP-14DG-12
General Purpose Relays KAP-14DG-12
General Purpose Relays GP RELAY

General Purpose Relays GP RELAY

Buy Now
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 50F9642 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
50F9642
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 50F9642
RELAY, 3PDT, 120VAC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number KAP-14DG-12 KAP-14DG-12 50F9642
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Operating Temp -49 to 185 F (-45 to 85 C)
Unlock Full Specs
to access all available technical data