General Purpose Relays 3PDT 5A 120VAC 2.25KOhm SCKT RELAY
RELAY GEN PURPOSE 3PDT 5A 120V
RELAY, 3PDT, 120VAC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5A RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | KAP-14AY-120 | KAP-14AY-120 | 24F2577 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts |