TE Connectivity General Purpose Relays KAP-14AG-120

Description
General Purpose Relays 3PDT 10A 120VAC 2.25K Ohm SCKT Relay
Datasheet
Description
General Purpose Relays 3PDT 10A 120VAC 2.25K Ohm SCKT Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - KAP-14AG-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KAP-14AG-120
General Purpose Relays KAP-14AG-120
General Purpose Relays 3PDT 10A 120VAC 2.25K Ohm SCKT Relay

General Purpose Relays 3PDT 10A 120VAC 2.25K Ohm SCKT Relay

Buy Now Datasheet
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9030 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9030
Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9030
RELAY, 3PDT, 120VAC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-14AG-120
Relays - Power Relays, Over 2 Amps KAP-14AG-120
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KAP-14AG-120 16M9030 KAP-14AG-120
Product Name General Purpose Relays Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
Features Latching
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data