TE Connectivity Relays - Power Relays, Over 2 Amps KAP-11DY-24

Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-11DY-24
Relays - Power Relays, Over 2 Amps KAP-11DY-24
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9029 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9029
Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9029
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5A RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KAP-11DY-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KAP-11DY-24
General Purpose Relays KAP-11DY-24
General Purpose Relays DPDT 5A 24VDC 472Ohm Relay Socket

General Purpose Relays DPDT 5A 24VDC 472Ohm Relay Socket

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number KAP-11DY-24 16M9029 KAP-11DY-24
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA01.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 102462 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details