POWER RELAY, DPDT, 12VDC, 5A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:- RoHS Compliant: Yes
General Purpose Relays DPDT 5A 12VDC 120Ohm Relay Socket
RELAY GEN PURPOSE DPDT 5A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 24F2573 | KAP-11DY-12 | KAP-11DY-12 |
| Product Name | Power Relay, Dpdt, 12Vdc, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts |