TE Connectivity Relays - Power Relays, Over 2 Amps KAP-11DY-110

Description
RELAY GEN PURPOSE DPDT 5A 110V
Description
RELAY GEN PURPOSE DPDT 5A 110V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-11DY-110
Relays - Power Relays, Over 2 Amps KAP-11DY-110
RELAY GEN PURPOSE DPDT 5A 110V

RELAY GEN PURPOSE DPDT 5A 110V

Supplier's Site
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 24F2575 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
24F2575
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 24F2575
Power Relay; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:240V; Relay Terminals:Quick Connect; Contact Voltage VDC:- RoHS Compliant: Yes

Power Relay; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:240V; Relay Terminals:Quick Connect; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site
General Purpose Relays - KAP-11DY-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KAP-11DY-110
General Purpose Relays KAP-11DY-110
General Purpose Relays GP RELAY

General Purpose Relays GP RELAY

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number KAP-11DY-110 24F2575 KAP-11DY-110
Product Name Relays - Power Relays, Over 2 Amps Power Relay; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 110 volts 110 volts
Mounting Socket or Plug-in Style; Socketable Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618278-7 - TE Connectivity
Specs
Relay Type High Voltage Relay
Approvals Not EU ELV Compliant
View Details
Type 55.34T - relay for railway applications 7A - 553490240074 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details