TE Connectivity Relays - Power Relays, Over 2 Amps KAP-11DG-24

Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-11DG-24
Relays - Power Relays, Over 2 Amps KAP-11DG-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
General Purpose Relays - KAP-11DG-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KAP-11DG-24
General Purpose Relays KAP-11DG-24
General Purpose Relays Relay DPDT 10A 24VDC 472Ohm Socket

General Purpose Relays Relay DPDT 10A 24VDC 472Ohm Socket

Buy Now
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F2571 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F2571
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F2571
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number KAP-11DG-24 KAP-11DG-24 24F2571
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.23 - Modular step relays - 202391100000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details